TE Connectivity
Magnet Wire Terminals
63618-1
Description
Body Features Compatible With Cavity Size : Size 3
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 18.97 MM [.746 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM [.01 INCH ] Terminal Height : 7.68 MM [.3 INCH ]
Identification Marking Identification Number : 4
Mechanical Attachment Mating Retention Type : Hole
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 7000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible With Cavity Size : Size 3
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 18.97 MM [.746 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM [.01 INCH ] Terminal Height : 7.68 MM [.3 INCH ]
Identification Marking Identification Number : 4
Mechanical Attachment Mating Retention Type : Hole
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 7000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Compatible With Cavity Size : Size 3
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 18.97 MM [.746 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM [.01 INCH ] Terminal Height : 7.68 MM [.3 INCH ]
Identification Marking Identification Number : 4
Mechanical Attachment Mating Retention Type : Hole
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 7000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Body Features
- Compatible With Cavity Size : Size 3
Contact Features
- Magnet Wire Terminal Type : Tab
- Mating Tab Thickness : .8 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Magnet Wire Size (AWG) : 33 - 31
- Magnet Wire Size (MM) : .18 - .27
- Product Length : 18.97 MM [.746 INCH ]
- Stock Thickness (Magnet Wire Side) : .25 MM [.01 INCH ]
- Terminal Height : 7.68 MM [.3 INCH ]
Identification Marking
- Identification Number : 4
Mechanical Attachment
- Mating Retention Type : Hole
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel, Reel/Carton
- Packaging Quantity : 7000
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
63618-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 20 AWG
International
0.5030 to 1.42 mm2
View Details
Material
Unplated
Features
RoHS
North American
17 to 21 AWG
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
2 suppliers