TE Connectivity Hook Up Wire 636170-000

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.19 MM  [.047 INCH ] Outside Cable Diameter : 1.48 - 1.57 MM  [.058 - .062 INCH ] Strand Size (AWG) : 30 Weight (Nominal) (KGKM) : 9.45 Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 6.22 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite HT Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.19 MM  [.047 INCH ] Outside Cable Diameter : 1.48 - 1.57 MM  [.058 - .062 INCH ] Strand Size (AWG) : 30 Weight (Nominal) (KGKM) : 9.45 Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 6.22 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite HT Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 636170-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
636170-000
Hook Up Wire 636170-000
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.19 MM  [.047 INCH ] Outside Cable Diameter : 1.48 - 1.57 MM  [.058 - .062 INCH ] Strand Size (AWG) : 30 Weight (Nominal) (KGKM) : 9.45 Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 6.22 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite HT Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : Blue

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : 1.19 MM  [.047 INCH ]
  • Outside Cable Diameter : 1.48 - 1.57 MM  [.058 - .062 INCH ]
  • Strand Size (AWG) : 30
  • Weight (Nominal) (KGKM) : 9.45
  • Wire Size (MMSQ) : .82
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (V) : 600
  • Resistance Rating Conditions (Max) : 6.22 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded

Usage Conditions


  • Cable Type : FlexLite HT
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
 - 636170-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Commercial Wire

Commercial Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 636170-000 636170-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 013153-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1075453003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Hook Up Wire - 041849-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Primary Wire - 1641223001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
2 suppliers