TE Connectivity Connectors,Interconnects 63617-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Terminal Type: Gull Wing Gender: Receptacle Tab Width: 0.110" (2.79mm) Tab Length: 0.305" (7.75mm) Insulation: Insulated
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Terminal Type: Gull Wing Gender: Receptacle Tab Width: 0.110" (2.79mm) Tab Length: 0.305" (7.75mm) Insulation: Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Terminal Type: Gull Wing Gender: Receptacle Tab Width: 0.110" (2.79mm) Tab Length: 0.305" (7.75mm) Insulation: Insulated

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Last Time Buy
Terminal Type: Gull Wing
Gender: Receptacle
Tab Width: 0.110" (2.79mm)
Tab Length: 0.305" (7.75mm)
Insulation: Insulated

Buy Now Datasheet
Rcpt Fast Flg 250 0173Br Rohs Compliant Amp - Te Connectivity - 16H2495 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Fast Flg 250 0173Br Rohs Compliant Amp - Te Connectivity
16H2495
Rcpt Fast Flg 250 0173Br Rohs Compliant Amp - Te Connectivity 16H2495
RCPT FAST FLG 250 0173BR ROHS COMPLIANT: YES

RCPT FAST FLG 250 0173BR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
63617-1
Terminals 63617-1
Terminals RCPT FAST FLG 250 0173BR

Terminals RCPT FAST FLG 250 0173BR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 16H2495 63617-1
Product Name Connectors,Interconnects Rcpt Fast Flg 250 0173Br Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products