TE Connectivity Ring Terminals 63612-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM , 1.02 MM  [.145 INCH , .04 INCH ] Compatible Insulation Diameter (Max) : 4.19 MM  [.165 INCH ] Compatible Insulation Diameter Range : 3.18 - 4.19 MM  [.125 - .165 INCH ] Product Length : 22.15 MM  [.872 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .326 - .823 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 640 - 1624 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-028 Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM , 1.02 MM  [.145 INCH , .04 INCH ] Compatible Insulation Diameter (Max) : 4.19 MM  [.165 INCH ] Compatible Insulation Diameter Range : 3.18 - 4.19 MM  [.125 - .165 INCH ] Product Length : 22.15 MM  [.872 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .326 - .823 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 640 - 1624 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-028 Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 63612-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
63612-1
Ring Terminals 63612-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM , 1.02 MM  [.145 INCH , .04 INCH ] Compatible Insulation Diameter (Max) : 4.19 MM  [.165 INCH ] Compatible Insulation Diameter Range : 3.18 - 4.19 MM  [.125 - .165 INCH ] Product Length : 22.15 MM  [.872 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .326 - .823 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 640 - 1624 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-028 Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Brass
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.68 MM , 1.02 MM  [.145 INCH , .04 INCH ]
  • Compatible Insulation Diameter (Max) : 4.19 MM  [.165 INCH ]
  • Compatible Insulation Diameter Range : 3.18 - 4.19 MM  [.125 - .165 INCH ]
  • Product Length : 22.15 MM  [.872 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : .64 MM  [.025 INCH ]
  • Wire Size (MMSQ) : .326 - .823
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 640 - 1624

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-028
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A100895CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100895CT-ND
Terminals - Ring Connectors A100895CT-ND
CONN RING OVAL 18-22AWG CRIMP

CONN RING OVAL 18-22AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A100895TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100895TR-ND
Terminals - Ring Connectors A100895TR-ND
CONN RING OVAL 18-22AWG CRIMP

CONN RING OVAL 18-22AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63612-1
Terminals 63612-1
Terminals RING 22-18 025TPBR

Terminals RING 22-18 025TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63612-1 A100895CT-ND A100895TR-ND 63612-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details