TE Connectivity Spade Terminals 63610-2

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.04 MM  [.12 INCH ] Product Length : 17.02 MM  [.67 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 2 - 6 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 4106 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Spring Spade Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.04 MM  [.12 INCH ] Product Length : 17.02 MM  [.67 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 2 - 6 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 4106 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Spring Spade Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 63610-2 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
63610-2
Spade Terminals 63610-2
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.04 MM  [.12 INCH ] Product Length : 17.02 MM  [.67 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 2 - 6 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 4106 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Spring Spade Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.04 MM  [.12 INCH ]
  • Product Length : 17.02 MM  [.67 INCH ]
  • Stud Diameter : 4.82 MM  [.19 INCH ]
  • Tongue Thickness : 1.02 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 2 - 6
  • Wire Size (AWG) : 14 - 10
  • Wire Size (CMA) : 4106 - 10382

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 8000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Spring Spade
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
SPADE SPR 14-10 040TPBR - 63610-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPADE SPR 14-10 040TPBR
63610-2
SPADE SPR 14-10 040TPBR 63610-2
SPADE SPR 14-10 040TPBR

SPADE SPR 14-10 040TPBR

Buy Now
Terminals - Spade Connectors - A104110TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A104110TR-ND
Terminals - Spade Connectors A104110TR-ND
CONN SPADE TERM 10-14AWG #10

CONN SPADE TERM 10-14AWG #10

Buy Now Datasheet
Terminals - Spade Connectors - A104110CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A104110CT-ND
Terminals - Spade Connectors A104110CT-ND
CONN SPADE TERM 10-14AWG #10

CONN SPADE TERM 10-14AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63610-2
Terminals 63610-2
Terminals SPADE SPR 14-10

Terminals SPADE SPR 14-10

Buy Now Datasheet
Spade Terminal, 14Awg 10Awg, #10; Product Range Amp Te Connectivity - 18H8589 - Newark, An Avnet Company
Chicago, IL, United States
Spade Terminal, 14Awg 10Awg, #10; Product Range Amp Te Connectivity
18H8589
Spade Terminal, 14Awg 10Awg, #10; Product Range Amp Te Connectivity 18H8589
SPADE TERMINAL, 14AWG - 10AWG, #10; Product Range:-; Wire Size (AWG):14AWG to 10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:-; Stud Size - Imperial:#10; Insulator Material:Uninsulated ; Insulator Colour:-; Terminal Material:BrassRoHS Compliant: Yes

SPADE TERMINAL, 14AWG - 10AWG, #10; Product Range:-; Wire Size (AWG):14AWG to 10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:-; Stud Size - Imperial:#10; Insulator Material:Uninsulated; Insulator Colour:-; Terminal Material:BrassRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63610-2 63610-2 A104110TR-ND A104110CT-ND 63610-2 18H8589
Product Name Spade Terminals SPADE SPR 14-10 040TPBR Terminals - Spade Connectors Terminals - Spade Connectors Terminals Spade Terminal, 14Awg 10Awg, #10; Product Range Amp Te Connectivity
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - A117815CT-ND - DigiKey
Specs
Terminal Type Standard
Material Copper Alloy
Features RoHS
View Details
2 suppliers