CUT STRIP - 250 FASTON REC 22-18 AWG
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes
Terminals RCPT 250 FAST 22-18 Reel of 10000
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 63609-2 | A29940TR-ND | 01H7784 | 63609-2 |
| Product Name | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity | Terminals |
| Gender | Female / Jack | Female / Jack |