Quick Disconnect Terminal 16-22AWG Brass RCP 15.75mm T/R Product overview: 63577-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63577-1 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated"
Win Source Part Number: 1192931-63577-1
Category: Connectors, Interconnects>Termin
Series: Faston
Termination: Crimp
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 16-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 4,000
Terminal Type: Angled - 90°, Flag
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.070" ~ 0.130" (1.78mm ~ 3.30mm)
Mounting Type: Free Hanging (In-Line), Right Angle
Alternative Parts (Cross-Reference): 63577-1 .;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -63577-1-SI,635771,-
Base Product Number: 63577
250 FLAG FAST RCPI 22-16 016BR ROHS COMPLIANT: YES
QUICK DIS TERM, FEMALE, 6.35 X 0.81MM ROHS COMPLIANT: YES
CONN QC RCPT 16-22AWG 0.250
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-63577-1 | A104107CT-ND | 1192931-63577-1 | 34B864 | 792-63577-1 |
| Product Name | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | 250 Flag Fast Rcpi 22-16 016Br Rohs Compliant Amp - Te Connectivity | CONN QC RCPT 16-22AWG 0.250 |
| Gender | Female / Jack | Female / Jack |