Terminal Magnetic Connector Thru Type 2000-5400 CMA Crimp
Terminal Magnetic Connector Thru Type 2000-5400 CMA Crimp
Win Source Part Number: 1363215-63564-1
Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Amplivar
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Mating Area
Base Product Number: 63564
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 2000-5400 CMA
Style: Thru Type
Termination: Crimp
Terminal Type: Splice
Brass Crimp Terminal, Female, Unplated, 250V, 150°C Product overview: 63564-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63564-1 can be used for catalog matching and distributor lookup.
SPLICE AMVAR 2000-5400 020BR ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A104106CT-ND | 1363215-63564-1 | 63564-1 | 392-63564-1 | 16H2473 |
| Product Name | Magnetic Wire Connectors | Connectors, Interconnects - Terminals - Magnetic Wire Connectors | Connectors Unreviewed | 250V Electronic Connector | Splice Amvar 2000-5400 020Br Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp | Crimp |