TE Connectivity Quick Connects, Quick Disconnect Connectors 63560-1

Description
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 17-63560-1TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
17-63560-1TR-ND
Quick Connects, Quick Disconnect Connectors 17-63560-1TR-ND
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 17-63560-1CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
17-63560-1CT-ND
Quick Connects, Quick Disconnect Connectors 17-63560-1CT-ND
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63560-1
Electronic Connector 392-63560-1
Quick Disconnect Terminal 16-20AWG Brass RCP 10.54mm Pre-Tin T/R Product overview: 63560-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63560-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 16-20AWG Brass RCP 10.54mm Pre-Tin T/R Product overview: 63560-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63560-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1357140-63560-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1357140-63560-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1357140-63560-1
Win Source Part Number: 1357140-63560-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63560 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-20 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.415" (10.54mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.190" (4.83mm)

Win Source Part Number: 1357140-63560-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 63560
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.415" (10.54mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.190" (4.83mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 63560-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
63560-1
Quick Connects, Quick Disconnect Connectors 63560-1
CONN QC RCPT 16-20AWG 0.110

CONN QC RCPT 16-20AWG 0.110

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
63560-1
Terminals 63560-1
Terminals 110 FASTON RECPT

Terminals 110 FASTON RECPT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-63560-1TR-ND 392-63560-1 1357140-63560-1 63560-1 63560-1
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminals
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details