TE Connectivity Product Range Amp - Te Connectivity 63560-1.

Description
Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes
Description
Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 29AC0665 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
29AC0665
Product Range Amp - Te Connectivity 29AC0665
Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0665
Product Name Product Range Amp - Te Connectivity
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details