TE Connectivity Quick Connects, Quick Disconnect Connectors 63539-1

Description
"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A29942CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A29942CT-ND
Quick Connects, Quick Disconnect Connectors A29942CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A29942TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A29942TR-ND
Quick Connects, Quick Disconnect Connectors A29942TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Quick Disconnect, 10-14Awg/6.35Mm; Product Range Amp - Te Connectivity - 34B859 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 10-14Awg/6.35Mm; Product Range Amp - Te Connectivity
34B859
Female Quick Disconnect, 10-14Awg/6.35Mm; Product Range Amp - Te Connectivity 34B859
FEMALE QUICK DISCONNECT, 10-14AWG/6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWGRoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 10-14AWG/6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A29942CT-ND 34B859
Product Name Quick Connects, Quick Disconnect Connectors Female Quick Disconnect, 10-14Awg/6.35Mm; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details