250 FAST REC IS 18-14 TPBR
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Brass Female Quick Disconnect Terminal 14-18AWG Tin Product overview: 63537-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63537-2 can be used for catalog matching and distributor lookup.
FASTON .250 RECEPTACLE 18-14 AWG TPBR
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Terminal Type: Gull Wing
Gender: Receptacle
Tab Length: 0.305" (7.75mm)
Termination: Solder
Insulation: Insulated
CONN QC RCPT 14-18AWG 0.250
TERMINAL, FASTON, 6.35MM, 18-14AWG, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Insulator Colour:- RoHS Compliant: Yes
Terminals .25 FAST REC 18-14 Reel of 11000
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 63537-2 | A100788TR-ND | 392-63537-2 | 63537-2 | 63537-2 | 34B858 | 63537-2 | |
| Product Name | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Terminals | Connectors,Interconnects | Quick Connects, Quick Disconnect Connectors | Terminal, Faston, 6.35Mm, 18-14Awg, Crimp; Product Range Amp - Te Connectivity | Terminals |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||||
| Contact Size (AWG) | 14 to 18 AWG | 14 to 18 AWG | 18 AWG |