Body Features Conductor Material : Aluminum & Copper
Configuration Features Visual Inspection : Yes
Electrical Characteristics Wedge Connector Voltage Class (KV) : ≤ 500
Operation/Applicatio
n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes
Other AMPACT Tool Size : Large Cartridge Color Required : Yellow Hot Stick Accessories : Yes Insulated Cover : No
Product Availability Wedge Connector Product Availability : AMERICAS
Product Type Features Wedge Connector Technology : Wedge
Usage Conditions Operating Temperature Range (DEGF) : 0 - 175
Body Features
- Conductor Material : Aluminum & Copper
Configuration Features
Electrical Characteristics
- Wedge Connector Voltage Class (KV) : ≤ 500
Operation/Application
- Application Type : Overhead
- Energized Installation : Yes
- Free of Lead, Cadmium, Heavy Metals : Yes
Other
- AMPACT Tool Size : Large
- Cartridge Color Required : Yellow
- Hot Stick Accessories : Yes
- Insulated Cover : No
Product Availability
- Wedge Connector Product Availability : AMERICAS
Product Type Features
- Wedge Connector Technology : Wedge
Usage Conditions
- Operating Temperature Range (DEGF) : 0 - 175