TE Connectivity Wedge Connectors 635252

Description
Body Features Conductor Material : Aluminum & Copper Configuration Features Visual Inspection : Yes Electrical Characteristics Wedge Connector Voltage Class (KV) : ≤ 500 Operation/Applicatio n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes Other AMPACT Tool Size : Small Cartridge Color Required : Red Hot Stick Accessories : Yes Insulated Cover : No Product Availability Wedge Connector Product Availability : AMERICAS Product Type Features Wedge Connector Technology : Wedge Usage Conditions Operating Temperature Range (DEGF) : 0 - 175
Request a Quote
Description
Body Features Conductor Material : Aluminum & Copper Configuration Features Visual Inspection : Yes Electrical Characteristics Wedge Connector Voltage Class (KV) : ≤ 500 Operation/Applicatio n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes Other AMPACT Tool Size : Small Cartridge Color Required : Red Hot Stick Accessories : Yes Insulated Cover : No Product Availability Wedge Connector Product Availability : AMERICAS Product Type Features Wedge Connector Technology : Wedge Usage Conditions Operating Temperature Range (DEGF) : 0 - 175
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 635252 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
635252
Wedge Connectors 635252
Body Features Conductor Material : Aluminum & Copper Configuration Features Visual Inspection : Yes Electrical Characteristics Wedge Connector Voltage Class (KV) : ≤ 500 Operation/Applicatio n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes Other AMPACT Tool Size : Small Cartridge Color Required : Red Hot Stick Accessories : Yes Insulated Cover : No Product Availability Wedge Connector Product Availability : AMERICAS Product Type Features Wedge Connector Technology : Wedge Usage Conditions Operating Temperature Range (DEGF) : 0 - 175

Body Features


  • Conductor Material : Aluminum & Copper

Configuration Features


  • Visual Inspection : Yes

Electrical Characteristics


  • Wedge Connector Voltage Class (KV) : ≤ 500

Operation/Application


  • Application Type : Overhead
  • Energized Installation : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes

Other


  • AMPACT Tool Size : Small
  • Cartridge Color Required : Red
  • Hot Stick Accessories : Yes
  • Insulated Cover : No

Product Availability


  • Wedge Connector Product Availability : AMERICAS

Product Type Features


  • Wedge Connector Technology : Wedge

Usage Conditions


  • Operating Temperature Range (DEGF) : 0 - 175
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 635252
Product Name Wedge Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details