Body Features Compatible Conductor Material : Aluminum, Copper
Configuration Features Visual Inspection : Yes
Electrical Characteristics Voltage Class (KV) : ≤ 500
Operation/Applicatio
n Power Component Application Type : Overhead
Other Color Cartridge Required : Red
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories
Usage Conditions Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ]
Body Features
- Compatible Conductor Material : Aluminum, Copper
Configuration Features
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Operation/Application
- Power Component Application Type : Overhead
Other
- Color Cartridge Required : Red
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Wedge, Energised Installation
- Power Component Options : Hot Stick Accessories
Usage Conditions
- Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ]