"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
FEMALE FLAG DISCONNECT, 14-18AWG, 4.75MM; Product Range:FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Terminals NFLG-DSC 18-14 AWG Reel of 5000
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100787CT-ND | 25C2801 | 63512-1 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Female Flag Disconnect, 14-18Awg, 4.75Mm; Product Range Amp - Te Connectivity | Terminals |
| Gender | Female / Jack | Female / Jack |