TE Connectivity
Magnet Wire Terminals
63511-1
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 18.5 - 16.5 Aluminum Wire Size (MM) : .95 - 1.2 Magnet Wire Size (AWG) : 19 - 16.5 Magnet Wire Size (MM) : .91 - 1.2 Product Length : 16 MM [.63 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 7.68 MM [.302 INCH ]
Identification Marking Identification Number : 24
Mechanical Attachment Mating Retention Type : Dimple
Operation/Applicatio
n Compatible With Wire Base Material : Aluminum, Copper
Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 12000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 18.5 - 16.5 Aluminum Wire Size (MM) : .95 - 1.2 Magnet Wire Size (AWG) : 19 - 16.5 Magnet Wire Size (MM) : .91 - 1.2 Product Length : 16 MM [.63 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 7.68 MM [.302 INCH ]
Identification Marking Identification Number : 24
Mechanical Attachment Mating Retention Type : Dimple
Operation/Applicatio
n Compatible With Wire Base Material : Aluminum, Copper
Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 12000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 18.5 - 16.5 Aluminum Wire Size (MM) : .95 - 1.2 Magnet Wire Size (AWG) : 19 - 16.5 Magnet Wire Size (MM) : .91 - 1.2 Product Length : 16 MM [.63 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 7.68 MM [.302 INCH ]
Identification Marking Identification Number : 24
Mechanical Attachment Mating Retention Type : Dimple
Operation/Applicatio
n Compatible With Wire Base Material : Aluminum, Copper
Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 12000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : Size 2
Contact Features
- Magnet Wire Terminal Type : Tab
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 4.75 MM [.187 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Aluminum Wire Size (AWG) : 18.5 - 16.5
- Aluminum Wire Size (MM) : .95 - 1.2
- Magnet Wire Size (AWG) : 19 - 16.5
- Magnet Wire Size (MM) : .91 - 1.2
- Product Length : 16 MM [.63 INCH ]
- Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ]
- Terminal Height : 7.68 MM [.302 INCH ]
Identification Marking
- Identification Number : 24
Mechanical Attachment
- Mating Retention Type : Dimple
Operation/Application
- Compatible With Wire Base Material : Aluminum, Copper
Packaging Features
- Packaging Method : Reel/Carton, Reel
- Packaging Quantity : 12000
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
63511-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.8900 mm2
View Details