"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Brass Quick Disconnect Terminal, 16-20AWG, 4.75mm Tab, Tin Plated Product overview: 63498-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63498-1 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Terminal Type: Gull Wing
Gender: Receptacle
Tab Width: 0.250" (6.35mm), 0.375" (9.53mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Length - Overall: 0.827" (21.00mm)
PL 187 TERMINAL REC 20-16 AWG TPBR
FEMALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:Positive Lock 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Insulator Colour:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111490TR-ND | 392-63498-1 | 63498-1 | 36AC7036 | 70AH0644 | |
| Product Name | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Connectors,Interconnects | Terminals | Pl 187 Terminal Rec 20-16 Awg Tpbr Amp - Te Connectivity | Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack |