TE Connectivity Special Purpose Terminals 63496-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Ring Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 7.87 MM  [.31 INCH ] Compatible Insulation Diameter Range : 5.58 - 7.87 MM  [.22 - .31 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Terminal Material Thickness : .73 MM  [.029 INCH ] Wire Size (MMSQ) : 1.3 - 5.27 Wire Size (AWG) : 16 - 10 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 1600 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Ring Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 7.87 MM  [.31 INCH ] Compatible Insulation Diameter Range : 5.58 - 7.87 MM  [.22 - .31 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Terminal Material Thickness : .73 MM  [.029 INCH ] Wire Size (MMSQ) : 1.3 - 5.27 Wire Size (AWG) : 16 - 10 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 1600 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 63496-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
63496-1
Special Purpose Terminals 63496-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Ring Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 7.87 MM  [.31 INCH ] Compatible Insulation Diameter Range : 5.58 - 7.87 MM  [.22 - .31 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Terminal Material Thickness : .73 MM  [.029 INCH ] Wire Size (MMSQ) : 1.3 - 5.27 Wire Size (AWG) : 16 - 10 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 1600 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Special Purpose Terminal Type : Ring
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter (Max) : 7.87 MM  [.31 INCH ]
  • Compatible Insulation Diameter Range : 5.58 - 7.87 MM  [.22 - .31 INCH ]
  • Product Length : 38.1 MM  [1.5 INCH ]
  • Terminal Material Thickness : .73 MM  [.029 INCH ]
  • Wire Size (MMSQ) : 1.3 - 5.27
  • Wire Size (AWG) : 16 - 10

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1600

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63496-1
Terminals 63496-1
Terminals SPECIAL RING 0295 BR

Terminals SPECIAL RING 0295 BR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 63496-1 63496-1
Product Name Special Purpose Terminals Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 1-104479-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details