TE Connectivity Ring Connectors 63482-1

Description
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A100786CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100786CT-ND
Ring Connectors A100786CT-ND
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100786TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100786TR-ND
Ring Connectors A100786TR-ND
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1333586-63482-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1333586-63482-1
Connectors, Interconnects - Terminals - Ring Connectors 1333586-63482-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333586-63482-1 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Reel - TR Features: Inner Teeth, Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 14-18 AWG Contact Material: Steel Standard Package: 8,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.445" (11.30mm) Length - Overall: 0.772" (19.61mm) Insulation: Non-Insulated Insulation Diameter: 0.105" ~ 0.145" (2.67mm ~ 3.68mm) Stud/Tab Size: 10 Stud ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 63482-1-ND,A100786CT ,2266-63482-1TR,-634 82-1-SI,634821,A1007 86TR Base Product Number: 63482 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333586-63482-1
Category: Connectors, Interconnects>Terminals>Ring Connectors
Packaging: Reel - TR
Features: Inner Teeth, Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-18 AWG
Contact Material: Steel
Standard Package: 8,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.025" (0.64mm)
Width - Outer Edges: 0.445" (11.30mm)
Length - Overall: 0.772" (19.61mm)
Insulation: Non-Insulated
Insulation Diameter: 0.105" ~ 0.145" (2.67mm ~ 3.68mm)
Stud/Tab Size: 10 Stud
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 63482-1-ND,A100786CT,2266-63482-1TR,-63482-1-SI,634821,A100786TR
Base Product Number: 63482
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63482-1
Electronic Connector 392-63482-1
Ring Terminal 14-18AWG Steel Tin Straight Product overview: 63482-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63482-1 can be used for catalog matching and distributor lookup.

Ring Terminal 14-18AWG Steel Tin Straight Product overview: 63482-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63482-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN RING CIRC 14-18AWG #10 - 792-63482-1 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 14-18AWG #10
792-63482-1
CONN RING CIRC 14-18AWG #10 792-63482-1
CONN RING CIRC 14-18AWG #10

CONN RING CIRC 14-18AWG #10

Supplier's Site
Ring Tongue Terminal, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity - 34B849 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity
34B849
Ring Tongue Terminal, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity 34B849
RING TONGUE TERMINAL, #10, 14AWG; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, #10, 14AWG; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Ring Connectors - 63482-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
63482-1
Ring Connectors 63482-1
CONN RING CIRC 14-18AWG #10

CONN RING CIRC 14-18AWG #10

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100786CT-ND 1333586-63482-1 392-63482-1 792-63482-1 34B849 63482-1
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Electronic Connector CONN RING CIRC 14-18AWG #10 Ring Tongue Terminal, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging Free Hanging (In-Line)
Contact Size (AWG) 14 to 18 AWG ? to 14 AWG 14 to 18 AWG
Termination Crimp Circular Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details