"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Terminal Type: Flat Sided
Gender: Receptacle
Tab Width: 0.110" (2.79mm)
Tab Length: 0.264" (6.70mm)
Termination: Solder
Insulation: Insulated
Brass Female Receptacle Terminal, 16-20AWG, Straight, Free Hanging Product overview: 63475-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63475-1 can be used for catalog matching and distributor lookup.
CONN QC RCPT 16-20AWG 0.187
RCPT 187 FASTON 0126 BR ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27786TR-ND | 392-63475-1 | 63475-1 | 63475-1 | 16H2451 | |
| Product Name | Quick Connects, Quick Disconnect Connectors | Connectors,Interconnects | Electronic Connector | Terminals | Quick Connects, Quick Disconnect Connectors | Rcpt 187 Faston 0126 Br Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||
| Contact Size (AWG) | 16 to 20 AWG | 16 to 20 AWG |