TE Connectivity Mechanical Connectors 634638-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Stranded, Sector, Round Primary Product Material : Copper, Aluminum Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : .25 Compatible Conductor Range (AWGKC) : 2 - 2/0 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Product Availability Product Availability : Worldwide Product Type Features Stud Size : 12
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Stranded, Sector, Round Primary Product Material : Copper, Aluminum Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : .25 Compatible Conductor Range (AWGKC) : 2 - 2/0 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Product Availability Product Availability : Worldwide Product Type Features Stud Size : 12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 634638-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
634638-000
Mechanical Connectors 634638-000
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Stranded, Sector, Round Primary Product Material : Copper, Aluminum Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : .25 Compatible Conductor Range (AWGKC) : 2 - 2/0 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Product Availability Product Availability : Worldwide Product Type Features Stud Size : 12

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Solid, Stranded, Sector, Round
  • Primary Product Material : Copper, Aluminum

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 13
  • Compatible Conductor Cross-Section Range (MMSQ) : .25
  • Compatible Conductor Range (AWGKC) : 2 - 2/0
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Lug

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Stud Size : 12
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 634638-000
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 031-0034-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details