Terminal Magnetic Connector 14-18 AWG Tab
Terminal Magnetic Connector 14-18 AWG Tab
Win Source Part Number: 969644-63458-1
Category: Connectors, Interconnects>Termin
Series: Mag-Mate
Features: Support, 90° Down
Termination: Tab
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-18 AWG
Standard Package: 8,000
Terminal Type: Poke-In Tab Terminal
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -63458-1-CSI,63458-1
Base Product Number: 63458
Tab Terminal 14-18AWG Brass Tab 12.95mm Tin Carton/Reel Automotive Product overview: 63458-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63458-1 can be used for catalog matching and distributor lookup.
MAG-MATE POKE-IN TAB 020 PTPBR ROHS COMPLIANT: YES
CONN MAG TERM 14-18AWG TAB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101734CT-ND | 969644-63458-1 | 392-63458-1 | 16H2449 | 63458-1 |
| Product Name | Magnetic Wire Connectors | Connectors, Interconnects - Terminals - Magnetic Wire Connectors | Automotive Electronic Connector | Mag-Mate Poke-In Tab 020 Ptpbr Rohs Compliant Amp - Te Connectivity | Magnetic Wire Connectors |
| Contact Size (AWG) | 14 to 18 AWG | 14 to 18 AWG |