TE Connectivity Magnet Wire Terminals 63458-1

Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.56 MM  [.09 - .14 INCH ] Lead Wire Size (AWG) : 18 - 14 Lead Wire Size (MMSQ) : .8 - 2 Product Length : 12.95 MM  [.51 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 8.13 MM  [.32 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Crimp Area Length : 3.05 MM  [.12 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.56 MM  [.09 - .14 INCH ] Lead Wire Size (AWG) : 18 - 14 Lead Wire Size (MMSQ) : .8 - 2 Product Length : 12.95 MM  [.51 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 8.13 MM  [.32 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Crimp Area Length : 3.05 MM  [.12 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63458-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63458-1
Magnet Wire Terminals 63458-1
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.56 MM  [.09 - .14 INCH ] Lead Wire Size (AWG) : 18 - 14 Lead Wire Size (MMSQ) : .8 - 2 Product Length : 12.95 MM  [.51 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 8.13 MM  [.32 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Crimp Area Length : 3.05 MM  [.12 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 2.29 - 3.56 MM  [.09 - .14 INCH ]
  • Lead Wire Size (AWG) : 18 - 14
  • Lead Wire Size (MMSQ) : .8 - 2
  • Product Length : 12.95 MM  [.51 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 8.13 MM  [.32 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Crimp Area Length : 3.05 MM  [.12 INCH ]
  • Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A101734CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A101734CT-ND
Terminals - Magnetic Wire Connectors A101734CT-ND
CONN MAG TERM 14-18AWG TAB

CONN MAG TERM 14-18AWG TAB

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A101734TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A101734TR-ND
Terminals - Magnetic Wire Connectors A101734TR-ND
CONN MAG TERM 14-18AWG TAB

CONN MAG TERM 14-18AWG TAB

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63458-1 A101734CT-ND A101734TR-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659253-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details