TE Connectivity Heat Shrink Tubing 6344932005

Description
Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Heat Shrink Tubing Size Range : 6.4 - 12.7 MM  [.25 - .5 INCH ] Recovered Inside Diameter (Max) : 6.4 MM  [.25 INCH ] Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Product Family : ZH-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -30 - 105 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Heat Shrink Tubing Size Range : 6.4 - 12.7 MM  [.25 - .5 INCH ] Recovered Inside Diameter (Max) : 6.4 MM  [.25 INCH ] Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Product Family : ZH-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -30 - 105 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 6344932005 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
6344932005
Heat Shrink Tubing 6344932005
Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Heat Shrink Tubing Size Range : 6.4 - 12.7 MM  [.25 - .5 INCH ] Recovered Inside Diameter (Max) : 6.4 MM  [.25 INCH ] Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Product Family : ZH-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -30 - 105 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Flexible
  • Fluid Type : Gasoline, Hydraulic Fluid, Water
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 1220 MM  [48.031 INCH ]
  • Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ]
  • Heat Shrink Tubing Size Range : 6.4 - 12.7 MM  [.25 - .5 INCH ]
  • Recovered Inside Diameter (Max) : 6.4 MM  [.25 INCH ]
  • Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ]
  • Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Bag/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : ZH-100
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage, Fluids
  • Operating Temperature Range (DEGC) : -30 - 105
  • Recovery Temperature (DEGC) : 120
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 6344932005
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0662472004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Power Cable Wraps - 006009-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 074587-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Boots - 086925-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details