TE Connectivity Ring Terminals 63446-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.14 MM  [.045 INCH ] Product Length : 12.7 MM  [.5 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .63 MM  [.025 INCH ] Wire Size (MMSQ) : .68 - 1.06 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 640 - 1624 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-030 Stud Size : #8, M4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.14 MM  [.045 INCH ] Product Length : 12.7 MM  [.5 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .63 MM  [.025 INCH ] Wire Size (MMSQ) : .68 - 1.06 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 640 - 1624 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-030 Stud Size : #8, M4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 63446-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
63446-1
Ring Terminals 63446-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.14 MM  [.045 INCH ] Product Length : 12.7 MM  [.5 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .63 MM  [.025 INCH ] Wire Size (MMSQ) : .68 - 1.06 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 640 - 1624 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-030 Stud Size : #8, M4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Brass
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.14 MM  [.045 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Stud Diameter : 4.17 MM  [.164 INCH ]
  • Tongue Thickness : .63 MM  [.025 INCH ]
  • Wire Size (MMSQ) : .68 - 1.06
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 640 - 1624

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-030
  • Stud Size : #8, M4
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A111477TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111477TR-ND
Terminals - Ring Connectors A111477TR-ND
CONN RING OVAL 18-22AWG #8 CRIMP

CONN RING OVAL 18-22AWG #8 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A111477CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111477CT-ND
Terminals - Ring Connectors A111477CT-ND
CONN RING OVAL 18-22AWG #8 CRIMP

CONN RING OVAL 18-22AWG #8 CRIMP

Buy Now Datasheet
AMVAR RING 22-18 025BR - 63446-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
AMVAR RING 22-18 025BR
63446-1
AMVAR RING 22-18 025BR 63446-1
AMVAR RING 22-18 025BR

AMVAR RING 22-18 025BR

Buy Now
Sheung Wan, Hong Kong
Terminals
63446-1
Terminals 63446-1
Terminals AMVAR RING 22-18

Terminals AMVAR RING 22-18

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63446-1 A111477TR-ND 63446-1 63446-1
Product Name Ring Terminals Terminals - Ring Connectors AMVAR RING 22-18 025BR Terminals
Material Unplated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details