Quick Disconnect Terminal 12-18AWG Brass RCP 17.01mm T/R Product overview: 63445-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63445-1 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 10-TFDFN Exposed Pad, 10-MLF
Product Status: Last Time Buy
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.047" (1.19mm)
Tab Length: 0.264" (6.70mm)
Termination: Solder
Insulation: Insulated
Mounting Type: Fixed
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
250 FLAG FAST RCPT 18-12 016BR ROHS COMPLIANT: YES
CONN QC RCPT 12-18AWG 0.250
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-63445-1 | A27784CT-ND | 34B840 | 792-63445-1 | |
| Product Name | Electronic Connector | Connectors,Interconnects | Quick Connects, Quick Disconnect Connectors | 250 Flag Fast Rcpt 18-12 016Br Rohs Compliant Amp - Te Connectivity | CONN QC RCPT 12-18AWG 0.250 |
| Gender | Female / Jack | Female / Jack |