TE Connectivity Splices 634121-000

Description
Body Features Insulation Material : Nylon, Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining Insulation Type : Pre-Insulated Primary Product Color : Yellow Splice Features : Standard Terminal & Contact Weight : 2.64 G  [.094 OZ ] Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Outside Diameter : 4.9 MM  [.193 INCH ] Product Length : 42 MM  [1.65 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 12 - 10 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Nylon, Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining Insulation Type : Pre-Insulated Primary Product Color : Yellow Splice Features : Standard Terminal & Contact Weight : 2.64 G  [.094 OZ ] Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Outside Diameter : 4.9 MM  [.193 INCH ] Product Length : 42 MM  [1.65 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 12 - 10 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 634121-000 - TE Connectivity
Berwyn, PA, United States
Splices
634121-000
Splices 634121-000
Body Features Insulation Material : Nylon, Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining Insulation Type : Pre-Insulated Primary Product Color : Yellow Splice Features : Standard Terminal & Contact Weight : 2.64 G  [.094 OZ ] Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Outside Diameter : 4.9 MM  [.193 INCH ] Product Length : 42 MM  [1.65 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 12 - 10 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Nylon, Heat Shrink Radiation-Crosslinked Modified Polyamide with hot-melt adhesive lining
  • Insulation Type : Pre-Insulated
  • Primary Product Color : Yellow
  • Splice Features : Standard
  • Terminal & Contact Weight : 2.64 G  [.094 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable
  • Splice Configuration : Single to Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Outside Diameter : 4.9 MM  [.193 INCH ]
  • Product Length : 42 MM  [1.65 INCH ]
  • Wire Size (MMSQ) : 6 - 4
  • Wire Size (AWG) : 12 - 10

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Sealable : Yes
  • Splice Type : Butt Splice

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 634121-000
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Quick Disconnects - 1-1377175-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details