Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Compatible Cable Diameter (Max) : 9 MM , 6 MM , 10 MM , 8 MM , 7 MM [.27 INCH , .39 INCH , .23 INCH , .35 INCH , .314 INCH ] Connector or Backshell Outside Diameter : 14 MM , 12 MM , 16 MM [.62 INCH , .55 INCH , .47 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : MIS-34867, BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE
Other Adhesive Code : 225 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Compatible Cable Diameter (Max) : 9 MM , 6 MM , 10 MM , 8 MM , 7 MM [.27 INCH , .39 INCH , .23 INCH , .35 INCH , .314 INCH ] Connector or Backshell Outside Diameter : 14 MM , 12 MM , 16 MM [.62 INCH , .55 INCH , .47 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : MIS-34867, BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE
Other Adhesive Code : 225 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Compatible Cable Diameter (Max) : 9 MM , 6 MM , 10 MM , 8 MM , 7 MM [.27 INCH , .39 INCH , .23 INCH , .35 INCH , .314 INCH ] Connector or Backshell Outside Diameter : 14 MM , 12 MM , 16 MM [.62 INCH , .55 INCH , .47 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : MIS-34867, BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE
Other Adhesive Code : 225 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features
Material Code : 25
Material Systems Code : 25
Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features
Adhesive Requirement : Adhesive Precoat
Lipped : Yes
Dimensions
Compatible Cable Diameter (Max) : 9 MM , 6 MM , 10 MM , 8 MM , 7 MM [.27 INCH , .39 INCH , .23 INCH , .35 INCH , .314 INCH ]
Connector or Backshell Outside Diameter : 14 MM , 12 MM , 16 MM [.62 INCH , .55 INCH , .47 INCH ]
Housing Features
Body Orientation : Straight
Industry Standards
Compatible With Approved Standards Products : MIS-34867, BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE
Other
Adhesive Code : 225
Molded Part Shape Code : 202
Usage Conditions
Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ]
Resistance Protection : Long-Term Fluid Exposure at High Temperatures