TE Connectivity Ring Terminals 63399-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM , 1.39 MM  [.055 INCH , .035 INCH ] Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Compatible Insulation Diameter Range : 1.02 - 1.52 MM  [.04 - .06 INCH ] Product Length : 21.16 MM  [.833 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - .68 Wire Size (AWG) : 29 - 22 Wire Size (CMA) : 128 - 640 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-108 Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM , 1.39 MM  [.055 INCH , .035 INCH ] Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Compatible Insulation Diameter Range : 1.02 - 1.52 MM  [.04 - .06 INCH ] Product Length : 21.16 MM  [.833 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - .68 Wire Size (AWG) : 29 - 22 Wire Size (CMA) : 128 - 640 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-108 Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 63399-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
63399-1
Ring Terminals 63399-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM , 1.39 MM  [.055 INCH , .035 INCH ] Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Compatible Insulation Diameter Range : 1.02 - 1.52 MM  [.04 - .06 INCH ] Product Length : 21.16 MM  [.833 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - .68 Wire Size (AWG) : 29 - 22 Wire Size (CMA) : 128 - 640 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-108 Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Brass
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .89 MM , 1.39 MM  [.055 INCH , .035 INCH ]
  • Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ]
  • Compatible Insulation Diameter Range : 1.02 - 1.52 MM  [.04 - .06 INCH ]
  • Product Length : 21.16 MM  [.833 INCH ]
  • Stud Diameter : 4.82 MM  [.19 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .3 - .68
  • Wire Size (AWG) : 29 - 22
  • Wire Size (CMA) : 128 - 640

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-108
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A111470CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111470CT-ND
Terminals - Ring Connectors A111470CT-ND
CONN RING CIRC 22-29AWG #10

CONN RING CIRC 22-29AWG #10

Buy Now Datasheet
Terminals - Ring Connectors - A111470TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111470TR-ND
Terminals - Ring Connectors A111470TR-ND
CONN RING CIRC 22-29AWG #10

CONN RING CIRC 22-29AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63399-1
Terminals 63399-1
Terminals AMPLIVAR RING 22-29

Terminals AMPLIVAR RING 22-29

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63399-1 A111470CT-ND A111470TR-ND 63399-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details