TE Connectivity Magnet Wire Terminals 63397-1

Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.56 MM  [.09 - .14 INCH ] Lead Wire Size (AWG) : 18 - 14 Lead Wire Size (MMSQ) : .8 - 2 Product Length : 19.69 MM  [.775 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 7.11 MM  [.28 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 6500 Product Type Features Compatible With Discrete Wire Type : Lead Wire Termination Features Crimp Area Length : 3.68 MM  [.145 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.56 MM  [.09 - .14 INCH ] Lead Wire Size (AWG) : 18 - 14 Lead Wire Size (MMSQ) : .8 - 2 Product Length : 19.69 MM  [.775 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 7.11 MM  [.28 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 6500 Product Type Features Compatible With Discrete Wire Type : Lead Wire Termination Features Crimp Area Length : 3.68 MM  [.145 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63397-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63397-1
Magnet Wire Terminals 63397-1
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.56 MM  [.09 - .14 INCH ] Lead Wire Size (AWG) : 18 - 14 Lead Wire Size (MMSQ) : .8 - 2 Product Length : 19.69 MM  [.775 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 7.11 MM  [.28 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 6500 Product Type Features Compatible With Discrete Wire Type : Lead Wire Termination Features Crimp Area Length : 3.68 MM  [.145 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 2.29 - 3.56 MM  [.09 - .14 INCH ]
  • Lead Wire Size (AWG) : 18 - 14
  • Lead Wire Size (MMSQ) : .8 - 2
  • Product Length : 19.69 MM  [.775 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 7.11 MM  [.28 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 6500

Product Type Features


  • Compatible With Discrete Wire Type : Lead Wire

Termination Features


  • Crimp Area Length : 3.68 MM  [.145 INCH ]
  • Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111469CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111469CT-ND
Terminals - Magnetic Wire Connectors A111469CT-ND
CONN MAG TERM 14-18AWG POKE-IN

CONN MAG TERM 14-18AWG POKE-IN

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111469TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111469TR-ND
Terminals - Magnetic Wire Connectors A111469TR-ND
CONN MAG TERM 14-18AWG POKE-IN

CONN MAG TERM 14-18AWG POKE-IN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 63397-1 A111469CT-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627040-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details