TE Connectivity Quick Connects, Quick Disconnect Connectors 63391-2

Description
"0.093"" (2.36mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.093"" (2.36mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A123046TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A123046TR-ND
Quick Connects, Quick Disconnect Connectors A123046TR-ND
"0.093"" (2.36mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.093"" (2.36mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A123046CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A123046CT-ND
Quick Connects, Quick Disconnect Connectors A123046CT-ND
"0.093"" (2.36mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.093"" (2.36mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Disconnect, 2.36Mm, Uninsulated; Product Range Amp - Te Connectivity - 43AC4195 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.36Mm, Uninsulated; Product Range Amp - Te Connectivity
43AC4195
Female Disconnect, 2.36Mm, Uninsulated; Product Range Amp - Te Connectivity 43AC4195
FEMALE DISCONNECT, 2.36MM, UNINSULATED; Product Range:FASTON 090 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.36mm x 0.25mm; Tab Size - Imperial:0.093" x 0.01"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 2.36MM, UNINSULATED; Product Range:FASTON 090 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.36mm x 0.25mm; Tab Size - Imperial:0.093" x 0.01"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 2.36Mm, Uninsulated; Product Range Amp - Te Connectivity - 18H8517 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.36Mm, Uninsulated; Product Range Amp - Te Connectivity
18H8517
Female Disconnect, 2.36Mm, Uninsulated; Product Range Amp - Te Connectivity 18H8517
FEMALE DISCONNECT, 2.36MM, UNINSULATED; Product Range:FASTON 090 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.36mm x 0.25mm; Tab Size - Imperial:0.093" x 0.01"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 2.36MM, UNINSULATED; Product Range:FASTON 090 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.36mm x 0.25mm; Tab Size - Imperial:0.093" x 0.01"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
63391-2
Terminals 63391-2
Terminals 093 TAB RCPT 22-18 010 PTPBR

Terminals 093 TAB RCPT 22-18 010 PTPBR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123046TR-ND 43AC4195 63391-2
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 2.36Mm, Uninsulated; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details