TE Connectivity Quick Connects, Quick Disconnect Connectors 63391-1

Description
"0.093"" (2.36mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.093"" (2.36mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 63391-1-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
63391-1-ND
Quick Connects, Quick Disconnect Connectors 63391-1-ND
"0.093"" (2.36mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.093"" (2.36mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal Female Disconnect 0.093In Crimp; Product Range Amp - Te Connectivity - 94B7385 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.093In Crimp; Product Range Amp - Te Connectivity
94B7385
Terminal Female Disconnect 0.093In Crimp; Product Range Amp - Te Connectivity 94B7385
TERMINAL FEMALE DISCONNECT 0.093IN CRIMP; Product Range:FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.36mm x 0.25mm; Tab Size - Imperial:0.093" x 0.01"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.093IN CRIMP; Product Range:FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.36mm x 0.25mm; Tab Size - Imperial:0.093" x 0.01"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
63391-1
Terminals 63391-1
Terminals 22-18 .093 TERM

Terminals 22-18 .093 TERM

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 63391-1-ND 94B7385 63391-1
Product Name Quick Connects, Quick Disconnect Connectors Terminal Female Disconnect 0.093In Crimp; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details