Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 159 MM [6.26 INCH ] Compatible Cable Diameter (Min) : 96 MM [3.78 INCH ] Expanded Inside Diameter (Min) : 177 MM [6.969 INCH ] Product Length : 1200 MM [47.244 INCH ] Recovered Inside Diameter (Max) : 63 MM [2.48 INCH ] Recovered Wall Thickness (Max) : 4.1 MM [.161 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 2
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-246, HD631.2, IEC 60684-3-247, IEC 60684-3-214
Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Moisture Resistant, Mechanical & Humidity Protection Resistance, Weather Resistant, Water Resistant, UV Resistant, Low Temperature Resistant, Salt Water Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 159 MM [6.26 INCH ]
- Compatible Cable Diameter (Min) : 96 MM [3.78 INCH ]
- Expanded Inside Diameter (Min) : 177 MM [6.969 INCH ]
- Product Length : 1200 MM [47.244 INCH ]
- Recovered Inside Diameter (Max) : 63 MM [2.48 INCH ]
- Recovered Wall Thickness (Max) : 4.1 MM [.161 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-246, HD631.2, IEC 60684-3-247, IEC 60684-3-214
Product Availability
- Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Flame-Retardant
- Resistance Properties : Moisture Resistant, Mechanical & Humidity Protection Resistance, Weather Resistant, Water Resistant, UV Resistant, Low Temperature Resistant, Salt Water Resistant