TE Connectivity DC Jack Connectors 6337194-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Electrical Characteristics Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Electrical Characteristics Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 6337194-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
6337194-1
DC Jack Connectors 6337194-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Electrical Characteristics Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Gold Flash

Electrical Characteristics


  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : 2.2 MM  [.087 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
101-6337194-1
Electronic Connector 101-6337194-1
BATTERY CONNECTOR ASSEMBLY Product overview: 6337194-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Incandescent, Neon Lamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 101-6337194-1 can be used for catalog matching and distributor lookup.

BATTERY CONNECTOR ASSEMBLY Product overview: 6337194-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Incandescent, Neon Lamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 101-6337194-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 6337194-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
6337194-1
Automotive Connectors 6337194-1
BATTERY CONNECTOR ASSEMBLY

BATTERY CONNECTOR ASSEMBLY

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 289-TFBGA, CSBGA Product Status: Active Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 289-TFBGA, CSBGA
Product Status: Active
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed

Buy Now Datasheet
Spring Loaded - A125122TR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A125122TR-ND
Spring Loaded A125122TR-ND
2 Position Spring Battery Contact Connector Surface Mount

2 Position Spring Battery Contact Connector Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 6337194-1 101-6337194-1 6337194-1 A125122TR-ND
Product Name DC Jack Connectors Electronic Connector Automotive Connectors Connectors,Interconnects Spring Loaded
Connector Type Board to Board Connector Automotive Connector Battery Contact
Mounting Board Mount Fixed Surface Mount
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data