TE Connectivity Magnet Wire Terminals 63371-1

Description
Body Features Compatible With Cavity Size : Size 4 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 14 - 13 Magnet Wire Size (MM) : 1.61 - 1.83 Product Length : 24.18 MM  [.951 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Identification Marking Identification Number : 43 Mechanical Attachment Mating Retention Type : Dimple Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 4 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 14 - 13 Magnet Wire Size (MM) : 1.61 - 1.83 Product Length : 24.18 MM  [.951 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Identification Marking Identification Number : 43 Mechanical Attachment Mating Retention Type : Dimple Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63371-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63371-1
Magnet Wire Terminals 63371-1
Body Features Compatible With Cavity Size : Size 4 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 14 - 13 Magnet Wire Size (MM) : 1.61 - 1.83 Product Length : 24.18 MM  [.951 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Identification Marking Identification Number : 43 Mechanical Attachment Mating Retention Type : Dimple Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Body Features


  • Compatible With Cavity Size : Size 4

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .8 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 14 - 13
  • Magnet Wire Size (MM) : 1.61 - 1.83
  • Product Length : 24.18 MM  [.951 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 12.83 MM  [.505 INCH ]

Identification Marking


  • Identification Number : 43

Mechanical Attachment


  • Mating Retention Type : Dimple

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63371-1
Terminals 63371-1
Terminals MAG-MATE 250 F TAB TPBR

Terminals MAG-MATE 250 F TAB TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 63371-1 63371-1
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details