TE Connectivity Terminals 63365-2

Description
FASTON COMRL RECP STR
Request a Quote Datasheet
Description
FASTON COMRL RECP STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
63365-2
Terminals 63365-2
FASTON COMRL RECP STR

FASTON COMRL RECP STR

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 39-BQFN Exposed Pad Product Status: Last Time Buy Terminal Type: Oval Tab Width: 0.250" (6.35mm), 0.375" (9.53mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.264" (6.70mm) Termination: Solder Insulation: Insulated Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 39-BQFN Exposed Pad
Product Status: Last Time Buy
Terminal Type: Oval
Tab Width: 0.250" (6.35mm), 0.375" (9.53mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.264" (6.70mm)
Termination: Solder
Insulation: Insulated
Mounting Type: Fixed

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63365-2
Electronic Connector 392-63365-2
Faston 250 Receptacle, Female, Brass, Tin Plated, 14-10 AWG Product overview: 63365-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63365-2 can be used for catalog matching and distributor lookup.

Faston 250 Receptacle, Female, Brass, Tin Plated, 14-10 AWG Product overview: 63365-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63365-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A27783TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27783TR-ND
Quick Connects, Quick Disconnect Connectors A27783TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27783CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27783CT-ND
Quick Connects, Quick Disconnect Connectors A27783CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 63365-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
63365-2
Quick Connects, Quick Disconnect Connectors 63365-2
CONN QC RCPT 10-14AWG 0.250

CONN QC RCPT 10-14AWG 0.250

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
63365-2
Terminals 63365-2
Terminals 14-10 AWG .250 RCPT Reel of 9000

Terminals 14-10 AWG .250 RCPT Reel of 9000

Buy Now Datasheet
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity - 34B836 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity
34B836
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity 34B836
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWGRoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 63365-2 392-63365-2 A27783TR-ND 63365-2 63365-2 34B836
Product Name Terminals Connectors,Interconnects Electronic Connector Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity
Termination Solder Receptacle Crimp Crimp
Mounting Fixed Free Hanging (In-Line) Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11311-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details