TE Connectivity Magnet Wire Terminals 63364-1

Description
Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .46 MM  [.018 INCH ] Mating Tab Width : 3.04 MM  [.119 INCH ] Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 22 - 18 Magnet Wire Size (MM) : .64 - 1.02 Product Length : 9.6 MM  [.378 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Terminal Height : 8.13 MM  [.32 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Crimp Area Length : 3.04 MM  [.12 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .46 MM  [.018 INCH ] Mating Tab Width : 3.04 MM  [.119 INCH ] Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 22 - 18 Magnet Wire Size (MM) : .64 - 1.02 Product Length : 9.6 MM  [.378 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Terminal Height : 8.13 MM  [.32 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Crimp Area Length : 3.04 MM  [.12 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63364-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63364-1
Magnet Wire Terminals 63364-1
Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .46 MM  [.018 INCH ] Mating Tab Width : 3.04 MM  [.119 INCH ] Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 22 - 18 Magnet Wire Size (MM) : .64 - 1.02 Product Length : 9.6 MM  [.378 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Terminal Height : 8.13 MM  [.32 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Crimp Area Length : 3.04 MM  [.12 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Mating Tab Thickness : .46 MM  [.018 INCH ]
  • Mating Tab Width : 3.04 MM  [.119 INCH ]
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 22 - 18
  • Lead Wire Size (MMSQ) : .3 - .8
  • Magnet Wire Size (AWG) : 22 - 18
  • Magnet Wire Size (MM) : .64 - 1.02
  • Product Length : 9.6 MM  [.378 INCH ]
  • Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ]
  • Terminal Height : 8.13 MM  [.32 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel
  • Packaging Quantity : 8000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Crimp Area Length : 3.04 MM  [.12 INCH ]
  • Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111466CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111466CT-ND
Terminals - Magnetic Wire Connectors A111466CT-ND
CONN MAG TERM 18-22AWG POKE-IN

CONN MAG TERM 18-22AWG POKE-IN

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111466TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111466TR-ND
Terminals - Magnetic Wire Connectors A111466TR-ND
CONN MAG TERM 18-22AWG POKE-IN

CONN MAG TERM 18-22AWG POKE-IN

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63364-1
Terminals 63364-1
Terminals MAG-MATE TAB 22-18

Terminals MAG-MATE TAB 22-18

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63364-1 A111466CT-ND A111466TR-ND 63364-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1742539-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 to 14 AWG
View Details
2 suppliers
Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details