TE Connectivity Magnet Wire Terminals 63328-1

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .32 - .45 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 18.97 MM  [.746 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 6 Mechanical Attachment Mating Retention Type : Hole, Dimple Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 7500 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .32 - .45 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 18.97 MM  [.746 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 6 Mechanical Attachment Mating Retention Type : Hole, Dimple Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 7500 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63328-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63328-1
Magnet Wire Terminals 63328-1
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .32 - .45 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 18.97 MM  [.746 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 6 Mechanical Attachment Mating Retention Type : Hole, Dimple Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 7500 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .8 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Wire Size (AWG) : 28 - 25
  • Aluminum Wire Size (MM) : .32 - .45
  • Magnet Wire Size (AWG) : 30 - 27
  • Magnet Wire Size (MM) : .25 - .36
  • Product Length : 18.97 MM  [.746 INCH ]
  • Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 6

Mechanical Attachment


  • Mating Retention Type : Hole, Dimple

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel
  • Packaging Quantity : 7500

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63328-1
Terminals 63328-1
Terminals MAG-MATE 250F TAB

Terminals MAG-MATE 250F TAB

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 63328-1 63328-1
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Coax Contacts - 1056728-1 - TE Connectivity
Specs
Features RoHS
View Details
2 suppliers
Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details