TE Connectivity Terminals 63306-2

Description
FASTON 250 RECEPTACLE 18-14 AWG TPBR
Request a Quote Datasheet
Description
FASTON 250 RECEPTACLE 18-14 AWG TPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 63306-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
63306-2
Terminals 63306-2
FASTON 250 RECEPTACLE 18-14 AWG TPBR

FASTON 250 RECEPTACLE 18-14 AWG TPBR

Buy Now
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 63306-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
63306-2
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 63306-2
250 FAST REC IS 18-14 TPBR

250 FAST REC IS 18-14 TPBR

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364720-63306-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364720-63306-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364720-63306-2
Win Source Part Number: 1364720-63306-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63306 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm)

Win Source Part Number: 1364720-63306-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 63306
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63306-2
Electronic Connector 392-63306-2
Brass Receptacle Terminal 14-18AWG Tin Plated 6.35mm Product overview: 63306-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63306-2 can be used for catalog matching and distributor lookup.

Brass Receptacle Terminal 14-18AWG Tin Plated 6.35mm Product overview: 63306-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63306-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A27781CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27781CT-ND
Quick Connects, Quick Disconnect Connectors A27781CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27781TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27781TR-ND
Quick Connects, Quick Disconnect Connectors A27781TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity - 34B832 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity
34B832
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity 34B832
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity - 70AH7756 - Newark, An Avnet Company
Chicago, IL, United States
Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity
70AH7756
Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity 70AH7756
QUICK DIS TERM, FEMALE, 6.35 X 0.81MM ROHS COMPLIANT: YES

QUICK DIS TERM, FEMALE, 6.35 X 0.81MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
63306-2
Terminals 63306-2
Terminals .25 FAST REC 18-24 Reel of 10000

Terminals .25 FAST REC 18-24 Reel of 10000

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 63306-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
63306-2
Quick Connects, Quick Disconnect Connectors 63306-2
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 63306-2 63306-2 1364720-63306-2 392-63306-2 A27781CT-ND 34B832 70AH7756 63306-2 63306-2
Product Name Terminals Connectors Crimp Terminals, Splices, Lugs - Unreviewed Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity Terminals Quick Connects, Quick Disconnect Connectors
Termination Crimp Receptacle Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Chameleon - 027-6A03-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details