TE Connectivity Quick Disconnects 63300-1

Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 7.92 MM  [.312 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Product Length : 39.88 MM  [1.57 INCH , .032 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .32 - 1.65 Wire Size (AWG) : 22 - 15 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Hole Wire Insulation Support : Without Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 7.92 MM  [.312 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Product Length : 39.88 MM  [1.57 INCH , .032 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .32 - 1.65 Wire Size (AWG) : 22 - 15 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Hole Wire Insulation Support : Without Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 63300-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
63300-1
Quick Disconnects 63300-1
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 7.92 MM  [.312 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Product Length : 39.88 MM  [1.57 INCH , .032 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .32 - 1.65 Wire Size (AWG) : 22 - 15 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Hole Wire Insulation Support : Without Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 7.92 MM  [.312 INCH ]
  • Quick Disconnect Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Product Length : 39.88 MM  [1.57 INCH , .032 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]
  • Wire Size (MMSQ) : .32 - 1.65
  • Wire Size (AWG) : 22 - 15

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Mating Retention Type : Hole
  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 3000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27904CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27904CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27904CT-ND
CONN QC TAB 15-22AWG 0.312 CRIMP

CONN QC TAB 15-22AWG 0.312 CRIMP

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27904TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27904TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27904TR-ND
CONN QC TAB 15-22AWG 0.312 CRIMP

CONN QC TAB 15-22AWG 0.312 CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63300-1 A27904CT-ND A27904TR-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Nickel Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627133-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 18 AWG
View Details
Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Quick Disconnects - 100495-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers