TE Connectivity Coax Terminators 6329823-1

Description
Body Features Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver over Copper Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : PTFE Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver over Copper Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : PTFE Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Terminators - 6329823-1 - TE Connectivity
Berwyn, PA, United States
Coax Terminators
6329823-1
Coax Terminators 6329823-1
Body Features Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver over Copper Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : PTFE Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Plating Material : Nickel

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver over Copper

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Circuit Application : Signal

Other


  • Dielectric Material : PTFE

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
RF Terminators - 6329823-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
6329823-1
RF Terminators 6329823-1
RF Terminators 50 Ohms N Series

RF Terminators 50 Ohms N Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number 6329823-1 6329823-1
Product Name Coax Terminators RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data