TE Connectivity
PCB Terminals
63274-1
Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Hole Diameter : 3.17 MM [.125 INCH ] Stud Diameter : 3.18 MM [.125 INCH ] Terminal Material Thickness (MM) : .8
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Packaging Features Packaging Method : Bag & Box Packaging Quantity : 20000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Hole Diameter : 3.17 MM [.125 INCH ] Stud Diameter : 3.18 MM [.125 INCH ] Terminal Material Thickness (MM) : .8
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Packaging Features Packaging Method : Bag & Box Packaging Quantity : 20000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Hole Diameter : 3.17 MM [.125 INCH ] Stud Diameter : 3.18 MM [.125 INCH ] Terminal Material Thickness (MM) : .8
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Packaging Features Packaging Method : Bag & Box Packaging Quantity : 20000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Underplating Material : None
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Finish : None
- Terminal Plating Material : Tin
- Terminal Size : 6.35
Dimensions
- PCB Hole Diameter : 3.17 MM [.125 INCH ]
- Stud Diameter : 3.18 MM [.125 INCH ]
- Terminal Material Thickness (MM) : .8
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
Packaging Features
- Packaging Method : Bag & Box
- Packaging Quantity : 20000
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
A114149-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
63274-1 |
A114149-ND |
|
Product Name
|
PCB Terminals |
Terminals - Quick Connects, Quick Disconnect Connectors |
|
Material
|
Tin
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Tin
Features
RoHS
North American
18 to 34 AWG
View Details
2 suppliers
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details