TE Connectivity
Quick Disconnects
63271-1
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : 1.65 MM [.065 INCH ] Mating Tab Width : 1.85 MM [.073 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.4 - 1.75 MM [.055 - .069 INCH ] Terminal Material Thickness : .35 MM [.014 INCH ] Wire Size (MMSQ) : .2 - .51 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : 1.65 MM [.065 INCH ] Mating Tab Width : 1.85 MM [.073 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.4 - 1.75 MM [.055 - .069 INCH ] Terminal Material Thickness : .35 MM [.014 INCH ] Wire Size (MMSQ) : .2 - .51 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : 1.65 MM [.065 INCH ] Mating Tab Width : 1.85 MM [.073 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.4 - 1.75 MM [.055 - .069 INCH ] Terminal Material Thickness : .35 MM [.014 INCH ] Wire Size (MMSQ) : .2 - .51 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Thickness : 1.65 MM [.065 INCH ]
- Mating Tab Width : 1.85 MM [.073 INCH ]
- Quick Disconnect Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Pre-Tin
Dimensions
- Compatible Insulation Diameter Range : 1.4 - 1.75 MM [.055 - .069 INCH ]
- Terminal Material Thickness : .35 MM [.014 INCH ]
- Wire Size (MMSQ) : .2 - .51
- Wire Size (AWG) : 24 - 20
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Strip/Reel
- Packaging Quantity : 8000
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
63271-1 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Pre-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details