TE Connectivity SolderSleeve Shield Terminators 632496-000

Description
Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 7 MM  [.275 INCH ] Dielectric Outside Diameter (Max) : 2.5 MM  [.1 INCH ] Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Pre-Installed Lead Wire Size (AWG) : 26 Pre-Installed Lead Wire Size (CMA) : 177 Pre-Installed Lead Wire Size (MMSQ) : .09 Product Length : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 4.32 MM  [.17 INCH ] Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ] Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote
Description
Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 7 MM  [.275 INCH ] Dielectric Outside Diameter (Max) : 2.5 MM  [.1 INCH ] Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Pre-Installed Lead Wire Size (AWG) : 26 Pre-Installed Lead Wire Size (CMA) : 177 Pre-Installed Lead Wire Size (MMSQ) : .09 Product Length : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 4.32 MM  [.17 INCH ] Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ] Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 632496-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
632496-000
SolderSleeve Shield Terminators 632496-000
Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Compatible Jacket Diameter Range : 7 MM  [.275 INCH ] Dielectric Outside Diameter (Max) : 2.5 MM  [.1 INCH ] Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Pre-Installed Lead Wire Size (AWG) : 26 Pre-Installed Lead Wire Size (CMA) : 177 Pre-Installed Lead Wire Size (MMSQ) : .09 Product Length : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 4.32 MM  [.17 INCH ] Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ] Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105

Body Features


  • Lead Color : Green
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Compatible Jacket Diameter Range : 7 MM  [.275 INCH ]
  • Dielectric Outside Diameter (Max) : 2.5 MM  [.1 INCH ]
  • Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 26
  • Pre-Installed Lead Wire Size (CMA) : 177
  • Pre-Installed Lead Wire Size (MMSQ) : .09
  • Product Length : 19.1 MM  [.75 INCH ]
  • Recovered Inside Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ]

Industry Standards


  • Government Qualified : Yes
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2

Product Type Features


  • Interconnect Device Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Usage Conditions


  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 632496-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Terminators - 115653-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 118577N003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 236215-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 139321-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details