TE Connectivity Quick Disconnects 63239-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.81 - 5.08 MM  [.15 - .2 INCH ] Product Length : 23.22 MM  [.914 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Extraction Force (KGF) : .7 - 10.2 Extraction Force (NEWT) : 7 - 100 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.81 - 5.08 MM  [.15 - .2 INCH ] Product Length : 23.22 MM  [.914 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Extraction Force (KGF) : .7 - 10.2 Extraction Force (NEWT) : 7 - 100 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 63239-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
63239-1
Quick Disconnects 63239-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.81 - 5.08 MM  [.15 - .2 INCH ] Product Length : 23.22 MM  [.914 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Extraction Force (KGF) : .7 - 10.2 Extraction Force (NEWT) : 7 - 100 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.81 - 5.08 MM  [.15 - .2 INCH ]
  • Product Length : 23.22 MM  [.914 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : 3.31 - 5.26
  • Wire Size (AWG) : 12 - 10

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Extraction Force (KGF) : .7 - 10.2
  • Extraction Force (NEWT) : 7 - 100
  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 6000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A24755CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A24755CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A24755CT-ND
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A24755TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A24755TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A24755TR-ND
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 63239-1 A24755CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Power Terminals - 1-192447-8 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details