TE Connectivity Quick Connects, Quick Disconnect Connectors 63239-1

Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A24755CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A24755CT-ND
Quick Connects, Quick Disconnect Connectors A24755CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A24755TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A24755TR-ND
Quick Connects, Quick Disconnect Connectors A24755TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364814-63239-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364814-63239-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364814-63239-1
Win Source Part Number: 1364814-63239-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63239 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 10-12 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.914" (23.22mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.150" ~ 0.200" (3.81mm ~ 5.08mm)

Win Source Part Number: 1364814-63239-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 63239
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 10-12 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.914" (23.22mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.150" ~ 0.200" (3.81mm ~ 5.08mm)

Buy Now Datasheet
250 Pos Loc Rec 12-10 018Tpbr Rohs Compliant Amp - Te Connectivity - 70C3850 - Newark, An Avnet Company
Chicago, IL, United States
250 Pos Loc Rec 12-10 018Tpbr Rohs Compliant Amp - Te Connectivity
70C3850
250 Pos Loc Rec 12-10 018Tpbr Rohs Compliant Amp - Te Connectivity 70C3850
250 POS LOC REC 12-10 018TPBR ROHS COMPLIANT: YES

250 POS LOC REC 12-10 018TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A24755CT-ND 1364814-63239-1 70C3850
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 250 Pos Loc Rec 12-10 018Tpbr Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Custom Spring Probe Connectors: Spring probe techology in custom connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details