Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : No
Configuration Features Number of Holes : 0
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Diameter : 16.5 MM [.649 INCH ] Barrel Length : 37 MM [1.457 INCH ] Compression Connector Conductor Size (KCMIL) : 300 Conductor Cross-Section (MMSQ) : 150 Lug Length : 90 MM [3.543 INCH ] Lug Width : 36 MM [1.417 INCH ]
Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands
Product Type Features Compression Connector Material : Aluminum Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug
Body Features
- Barrel Type : Standard
- Compact Format : No
- Compression Connector Conductor Material : Aluminum
- Conductor Type : Stranded
- Copper Palm : No
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Diameter : 16.5 MM [.649 INCH ]
- Barrel Length : 37 MM [1.457 INCH ]
- Compression Connector Conductor Size (KCMIL) : 300
- Conductor Cross-Section (MMSQ) : 150
- Lug Length : 90 MM [3.543 INCH ]
- Lug Width : 36 MM [1.417 INCH ]
Electrical Characteristics
- Compression Connector Voltage Class (KV) : ≤ 1
Operation/Application
- Application Type : Power Distribution
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : Australia, New Zealand & Pacific Islands
Product Type Features
- Compression Connector Material : Aluminum
- Compression Connector Technology : Compression
- Type : Terminal Lug
- Underground Network Component Type : Terminal Lug