Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 167 Number of Rows : 4 Number of Sections : 5 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM , 1 MM [.025 INCH ]
Dimensions Connector Length : 19.5 MM [.767 INCH ] Connector Width : 164.9 MM [6.492 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM [.047 - .063 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12
Housing Features Centerline (Pitch) : 3.2 MM , 2.2 MM [.126 INCH , .087 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Box Packaging Quantity : 3
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No
Termination Features Termination Method to PCB : Through Hole - Screw
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Number of Positions : 167
- Number of Rows : 4
- Number of Sections : 5
- PCB Mount Orientation : Horizontal
Contact Features
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Tab
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : .64 MM , 1 MM [.025 INCH ]
Dimensions
- Connector Length : 19.5 MM [.767 INCH ]
- Connector Width : 164.9 MM [6.492 INCH ]
- PCB Thickness (Recommended) : 1.2 - 1.6 MM [.047 - .063 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12
- Operating Voltage (VDC) : 12
- Voltage Rating (Max) (VDC) : 12
Housing Features
- Centerline (Pitch) : 3.2 MM , 2.2 MM [.126 INCH , .087 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mounting Holes : With
- PCB Mount Alignment : With
- PCB Mount Retention : With
- PCB Mount Retention Type : Mounting Hole
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Signal
- Shielded : No
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 3
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : Yes
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Screw
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]