TE Connectivity DC Jack Connectors 6318573-4

Description
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag, Box & Tube Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag, Box & Tube Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 6318573-4 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
6318573-4
DC Jack Connectors 6318573-4
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag, Box & Tube Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag, Box & Tube
  • Packaging Quantity : 16

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A123255-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A123255-ND
Blade Type Power Connector Assemblies A123255-ND
"7 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"

"7 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"

Buy Now Datasheet
Connectors Data & Signal - 6318573-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
6318573-4
Connectors Data & Signal 6318573-4
PLUG ASSY (REVERSE SEQUENTIAL PIN)2.5MM

PLUG ASSY (REVERSE SEQUENTIAL PIN)2.5MM

Buy Now
Blade Type Power Connector Assemblies - 6318573-4 - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Assemblies
6318573-4
Blade Type Power Connector Assemblies 6318573-4
CONN HDR 7POS 2.50MM R/A SLDR

CONN HDR 7POS 2.50MM R/A SLDR

Supplier's Site Datasheet
Blade Type Power Connectors - 6318573-4 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6318573-4
Blade Type Power Connectors 6318573-4
CONN HDR 7POS 2.50MM R/A SLDR

CONN HDR 7POS 2.50MM R/A SLDR

Supplier's Site Datasheet
Plug Assy (Reverse Sequential Pin),2.5Mm Amp - Te Connectivity - 19R5694 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy (Reverse Sequential Pin),2.5Mm Amp - Te Connectivity
19R5694
Plug Assy (Reverse Sequential Pin),2.5Mm Amp - Te Connectivity 19R5694
PLUG ASSY (REVERSE SEQUENTIAL PIN),2.5MM

PLUG ASSY (REVERSE SEQUENTIAL PIN),2.5MM

Supplier's Site
Plug Assy (Reverse Sequential Pin),2.5Mm Amp - Te Connectivity - 76AC9998 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy (Reverse Sequential Pin),2.5Mm Amp - Te Connectivity
76AC9998
Plug Assy (Reverse Sequential Pin),2.5Mm Amp - Te Connectivity 76AC9998
PLUG ASSY (REVERSE SEQUENTIAL PIN),2.5MM

PLUG ASSY (REVERSE SEQUENTIAL PIN),2.5MM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6318573-4 A123255-ND 6318573-4 6318573-4 6318573-4 19R5694
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Connectors Data & Signal Blade Type Power Connector Assemblies Blade Type Power Connectors Plug Assy (Reverse Sequential Pin),2.5Mm Amp - Te Connectivity
Connector Type Board to Board Connector Header, Male Blades
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 30 volts
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data